Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
BOURNS, INC.
AV30K1210401NIR1HT -- VARISTOR, AEC-Q200, MLV, 77V, 1210 ROHS COMPLIANT BOURNS
Bourns, Inc.
Varistor, Aec-Q200, Mlv, 77V, 1210 Rohs Compliant Bourns
AV30K1210401NIR1HT
Description
VARISTOR, AEC-Q200, MLV, 77V, 1210 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 77V, 1210 ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 77V, 1210 Rohs Compliant Bourns
68AH8909
Varistor, Aec-Q200, Mlv, 77V, 1210 Rohs Compliant Bourns
68AH8909
VARISTOR, AEC-Q200, MLV, 77V, 1210 ROHS COMPLIANT: YES
VARISTOR, AEC-Q200, MLV, 77V, 1210 ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Diodes
Product Number
68AH8909
Product Name
Varistor, Aec-Q200, Mlv, 77V, 1210 Rohs Compliant Bourns
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Axial-Lead Glass-Bodied High Voltage Diode
X20FF3
Specs
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
V
F
7.5 volts
View Details
Sensata Technologies
Bridge Rectifiers
T485C
Specs
Diode Type
Bridge Rectifiers
Diode Applications
Rectifier
View Details
2
suppliers
Rochester Electronics
Diodes - Zener - Single - 1N4739ATR
1N4739ATR
Specs
Diode Type
Zener; Zener Diode 9.1 V 1 W
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD
Model: MS906C3
Specs
Diode Applications
Rectifier
V
F
1.2 volts
I
R
0.2000 mA
View Details