Bourns, Inc. Varistor, Aec-Q200, Mlv, 54V, 2220; Voltage Rating Vac Bourns AV20K2220122NIR1

Description
VARISTOR, AEC-Q200, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 54V, 2220; Voltage Rating Vac Bourns - 64AH2240 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 54V, 2220; Voltage Rating Vac Bourns
64AH2240
Varistor, Aec-Q200, Mlv, 54V, 2220; Voltage Rating Vac Bourns 64AH2240
VARISTOR, AEC-Q200, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 54V, 2220; Voltage Rating Vac Bourns - 64AH2241 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 54V, 2220; Voltage Rating Vac Bourns
64AH2241
Varistor, Aec-Q200, Mlv, 54V, 2220; Voltage Rating Vac Bourns 64AH2241
VARISTOR, AEC-Q200, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:AV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2240
Product Name Varistor, Aec-Q200, Mlv, 54V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1220683 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4460US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details
Surface Mount PIN Diode - SMP1371-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
8 suppliers