Bourns, Inc. Varistor, Aec-Q200, Mlv, 44V, 2220; Voltage Rating Vac Bourns AV17K2220122NIR1

Description
VARISTOR, AEC-Q200, MLV, 44V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 44V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 44V, 2220; Voltage Rating Vac Bourns - 64AH2233 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 44V, 2220; Voltage Rating Vac Bourns
64AH2233
Varistor, Aec-Q200, Mlv, 44V, 2220; Voltage Rating Vac Bourns 64AH2233
VARISTOR, AEC-Q200, MLV, 44V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 44V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 44V, 2220; Voltage Rating Vac Bourns - 64AH2232 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 44V, 2220; Voltage Rating Vac Bourns
64AH2232
Varistor, Aec-Q200, Mlv, 44V, 2220; Voltage Rating Vac Bourns 64AH2232
VARISTOR, AEC-Q200, MLV, 44V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 44V, 2220; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2233
Product Name Varistor, Aec-Q200, Mlv, 44V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6531HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details