Bourns, Inc. Varistor, Aec-Q200, Mlv, 44V, 1210; Voltage Rating Vac Bourns AV17K1210401NIR1

Description
VARISTOR, AEC-Q200, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 44V, 1210; Voltage Rating Vac Bourns - 64AH2229 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 44V, 1210; Voltage Rating Vac Bourns
64AH2229
Varistor, Aec-Q200, Mlv, 44V, 1210; Voltage Rating Vac Bourns 64AH2229
VARISTOR, AEC-Q200, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 44V, 1210; Voltage Rating Vac Bourns - 64AH2228 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 44V, 1210; Voltage Rating Vac Bourns
64AH2228
Varistor, Aec-Q200, Mlv, 44V, 1210; Voltage Rating Vac Bourns 64AH2228
VARISTOR, AEC-Q200, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2229
Product Name Varistor, Aec-Q200, Mlv, 44V, 1210; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155096P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
SPAD modules - C11202-100 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details