Bourns, Inc. Varistor, Aec-Q200, Mlv, 44V, 0805; Voltage Rating Vac Bourns AV17K0805121NIR1

Description
VARISTOR, AEC-Q200, MLV, 44V, 0805; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 44V, 0805; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 44V, 0805; Voltage Rating Vac Bourns - 64AH2225 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 44V, 0805; Voltage Rating Vac Bourns
64AH2225
Varistor, Aec-Q200, Mlv, 44V, 0805; Voltage Rating Vac Bourns 64AH2225
VARISTOR, AEC-Q200, MLV, 44V, 0805; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 44V, 0805; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 44V, 0805; Voltage Rating Vac Bourns - 64AH2224 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 44V, 0805; Voltage Rating Vac Bourns
64AH2224
Varistor, Aec-Q200, Mlv, 44V, 0805; Voltage Rating Vac Bourns 64AH2224
VARISTOR, AEC-Q200, MLV, 44V, 0805; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 44V, 0805; Voltage Rating VAC:17V; Voltage Rating VDC:20V; Product Range:AV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2225
Product Name Varistor, Aec-Q200, Mlv, 44V, 0805; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220302 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diode and Rectifier - 284-SMP1302-005 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details