Bourns, Inc. Varistor, Aec-Q200, Mlv, 40V, 2220; Voltage Rating Vac Bourns AV14K2220122NIR1

Description
VARISTOR, AEC-Q200, MLV, 40V, 2220; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 40V, 2220; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 40V, 2220; Voltage Rating Vac Bourns - 64AH2222 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 40V, 2220; Voltage Rating Vac Bourns
64AH2222
Varistor, Aec-Q200, Mlv, 40V, 2220; Voltage Rating Vac Bourns 64AH2222
VARISTOR, AEC-Q200, MLV, 40V, 2220; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 40V, 2220; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 40V, 2220; Voltage Rating Vac Bourns - 64AH2223 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 40V, 2220; Voltage Rating Vac Bourns
64AH2223
Varistor, Aec-Q200, Mlv, 40V, 2220; Voltage Rating Vac Bourns 64AH2223
VARISTOR, AEC-Q200, MLV, 40V, 2220; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 40V, 2220; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2222
Product Name Varistor, Aec-Q200, Mlv, 40V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10.5 volts
View Details
Bridge Rectifiers - M50100SB600 - 1210680-M50100SB600 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes - ERB81-004 - 1057621-ERB81-004 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Diode Type Schottky; Single
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
2 suppliers