Bourns, Inc. Varistor, Aec-Q200, Mlv, 40V, 1206; Voltage Rating Vac Bourns AV14K1206201NIR1

Description
VARISTOR, AEC-Q200, MLV, 40V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 40V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 40V, 1206; Voltage Rating Vac Bourns - 64AH2217 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 40V, 1206; Voltage Rating Vac Bourns
64AH2217
Varistor, Aec-Q200, Mlv, 40V, 1206; Voltage Rating Vac Bourns 64AH2217
VARISTOR, AEC-Q200, MLV, 40V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 40V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 40V, 1206; Voltage Rating Vac Bourns - 64AH2216 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 40V, 1206; Voltage Rating Vac Bourns
64AH2216
Varistor, Aec-Q200, Mlv, 40V, 1206; Voltage Rating Vac Bourns 64AH2216
VARISTOR, AEC-Q200, MLV, 40V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 40V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:AV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2217
Product Name Varistor, Aec-Q200, Mlv, 40V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1278-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4472 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 71 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 13 volts
View Details