POT 1K OHM 2W CERMET LINEAR Product overview: 93A1A-B24-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-93A1A-B24-A10L can be used for catalog matching and distributor lookup.
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
POT 1K OHM 2W CERMET LINEAR
POT, LINEAR, 1K, 2W, 10%, SLOTTED; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:93 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-93A1A-B24-A10L | 118-93A1A-B24-A10L-ND | 93A1A-B24-A10L | 14P9186 |
| Product Name | 2W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, Linear, 1K, 2W, 10%, Slotted; Track Resistance Bourns |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | |
| Operating AC Voltage | 350 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | Cermet |