IND FILTER CHOKE 27MH 0.50A
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-093267-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |