Bourns, Inc. Fixed Inductors 9310-04-RC

Description
330nH Unshielded Wirewound Inductor 1.4A 90mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 1.4A 90mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9310-04-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9310-04-RC-ND
Fixed Inductors 9310-04-RC-ND
330nH Unshielded Wirewound Inductor 1.4A 90mOhm Max Axial

330nH Unshielded Wirewound Inductor 1.4A 90mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9310-04-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details