FIXED IND 6.8MH 27MA 111 OHM TH Product overview: 9250A-685-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 27MA, 111 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 27MA, 111 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-685-RC can be used for catalog matching and distributor lookup.
6.8mH Shielded Molded Inductor 27mA 111Ohm Max Axial
Manufacturer: Bourns Inc.
Win Source Part Number: 908709-9250A-685-RC
Series: 9250A
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 111Ohm Max Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Family Name: 9250A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: M10127, 9250A-685-RC-ND, 9250A685RC
RF CHOKE, 6800UH, 27MA, 10% 0.66MHZ; Product Range:9250A Series; Inductance:6.8mH; DC Current Rating:27mA; DC Resistance Max:111ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:660kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 71-9250A-685-RC | M10127-ND | 908709-9250A-685-RC | 86K8299 |
| Product Name | 6.8MH 27MA 111 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - 9250A-685-RC | Rf Choke, 6800Uh, 27Ma, 10% 0.66Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole | |
| Technology | Molded | |||
| Core Material | Ferrite | Ferrite | ||
| Inductance Range | 6800 microH | 6800 microH |