470µH Shielded Molded Inductor 92mA 9.5Ohm Max Axial
Manufacturer: Bourns Inc.
Win Source Part Number: 1328010-9250A-474-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Molded
Shielding: Shielded
Size / Dimension: 0.162" Dia x 0.410" L (4.11mm x 10.41mm)
Inductance: 470 µH
Standard Package: 500
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 60 @ 790kHz
Frequency - Self Resonant: 5.7MHz
DC Resistance (DCR): 9.5Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
Current Rating (Amps): 92 mA
Inductance Frequency - Test: 790 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 9250A474RC,9250A-474
Base Product Number: 9250A
Current - Saturation (Isat): 58mA
RoHS Status: ROHS3 Compliant
FIXED IND 470UH 92MA 9.5 OHM TH Product overview: 9250A-474-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 92MA, 9.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 92MA, 9.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-474-RC can be used for catalog matching and distributor lookup.
CHOKE, AXIAL MOLDED, 470UH, +/-10%, 9.5OHM DCR MAX
RF CHOKE, 470UH, 92MA, 10%, 5.7MHZ; Product Range:9250A Series; Inductance:470µH; DC Current Rating:92mA; DC Resistance Max:9.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:5.7MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | M10120-ND | 1328010-9250A-474-RC | 71-9250A-474-RC | 70155054 | 86K8273 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 470UH 92MA 9.5 OHM Inductor and Choke | CHOKE, AXIAL MOLDED, 470UH, +/-10%, 9.5OHM DCR MAX | Rf Choke, 470Uh, 92Ma, 10%, 5.7Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole | ||
| Core Material | Ferrite | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |