Bourns, Inc. Fixed Inductors 9250A-394-RC

Description
390µH Shielded Molded Inductor 105mA 7.4Ohm Max Axial
Request a Quote Datasheet
Description
390µH Shielded Molded Inductor 105mA 7.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9250A-394-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9250A-394-RC-ND
Fixed Inductors 9250A-394-RC-ND
390µH Shielded Molded Inductor 105mA 7.4Ohm Max Axial

390µH Shielded Molded Inductor 105mA 7.4Ohm Max Axial

Buy Now Datasheet
Fixed Inductors 390uH 10% - 103-9250A-394-RC - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 390uH 10%
103-9250A-394-RC
Fixed Inductors 390uH 10% 103-9250A-394-RC
Fixed Inductors 390uH 10%

Fixed Inductors 390uH 10%

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 9250A-394-RC-ND 103-9250A-394-RC
Product Name Fixed Inductors Fixed Inductors 390uH 10%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers