Bourns, Inc. 330UH 110MA 6.4 OHM Inductor and Choke 9250A-334-RC

Description
FIXED IND 330UH 110MA 6.4 OHM TH Product overview: 9250A-334-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 110MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 110MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-334-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 110MA 6.4 OHM TH Product overview: 9250A-334-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 110MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 110MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-334-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 110MA 6.4 OHM Inductor and Choke - 71-9250A-334-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 110MA 6.4 OHM Inductor and Choke
71-9250A-334-RC
330UH 110MA 6.4 OHM Inductor and Choke 71-9250A-334-RC
FIXED IND 330UH 110MA 6.4 OHM TH Product overview: 9250A-334-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 110MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 110MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-334-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 110MA 6.4 OHM TH Product overview: 9250A-334-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 110MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 110MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-334-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10112-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10112-ND
Fixed Inductors M10112-ND
330µH Shielded Molded Inductor 110mA 6.4Ohm Max Axial

330µH Shielded Molded Inductor 110mA 6.4Ohm Max Axial

Buy Now Datasheet
Rf Choke, 330Uh, 110Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller - 86K8249 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 330Uh, 110Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller
86K8249
Rf Choke, 330Uh, 110Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller 86K8249
RF CHOKE, 330UH, 110MA, 10%, 6.5MHZ; Product Range:9250A Series; Inductance:330µH; DC Current Rating:110mA; DC Resistance Max:6.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

RF CHOKE, 330UH, 110MA, 10%, 6.5MHZ; Product Range:9250A Series; Inductance:330µH; DC Current Rating:110mA; DC Resistance Max:6.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-9250A-334-RC M10112-ND 86K8249
Product Name 330UH 110MA 6.4 OHM Inductor and Choke Fixed Inductors Rf Choke, 330Uh, 110Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers