Bourns, Inc. Fixed Inductors 9250-475-RC

Description
4.7mH Shielded Wirewound Inductor 31mA 81.6Ohm Max Axial
Request a Quote Datasheet
Description
4.7mH Shielded Wirewound Inductor 31mA 81.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8252-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8252-ND
Fixed Inductors M8252-ND
4.7mH Shielded Wirewound Inductor 31mA 81.6Ohm Max Axial

4.7mH Shielded Wirewound Inductor 31mA 81.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8252-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details