Bourns, Inc. Fixed Inductors 9250-395

Description
3.9mH Shielded Wirewound Inductor 35mA 73.8Ohm Max Axial
Request a Quote Datasheet
Description
3.9mH Shielded Wirewound Inductor 35mA 73.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9258-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9258-ND
Fixed Inductors M9258-ND
3.9mH Shielded Wirewound Inductor 35mA 73.8Ohm Max Axial

3.9mH Shielded Wirewound Inductor 35mA 73.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9258-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
Inductor and Choke - 71-0402CS-8N2XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details