Bourns, Inc. Fixed Inductors 9250-394

Description
390µH Shielded Wirewound Inductor 105mA 7.4Ohm Max Axial
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 105mA 7.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9246-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9246-ND
Fixed Inductors M9246-ND
390µH Shielded Wirewound Inductor 105mA 7.4Ohm Max Axial

390µH Shielded Wirewound Inductor 105mA 7.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9246-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
800MA 350 MOHM Inductor and Choke - 71-1624109-5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0015 microH
Standards and Certifications RoHS
View Details
3 suppliers
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details