Bourns, Inc. Fixed Inductors 9250-183

Description
18µH Shielded Wirewound Inductor 300mA 890mOhm Max Axial
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 300mA 890mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9230-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9230-ND
Fixed Inductors M9230-ND
18µH Shielded Wirewound Inductor 300mA 890mOhm Max Axial

18µH Shielded Wirewound Inductor 300mA 890mOhm Max Axial

Buy Now Datasheet
FIXED IND 18UH 300MA 890 MOHM TH - 103-9250-183 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 18UH 300MA 890 MOHM TH
103-9250-183
FIXED IND 18UH 300MA 890 MOHM TH 103-9250-183
FIXED IND 18UH 300MA 890 MOHM TH

FIXED IND 18UH 300MA 890 MOHM TH

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M9230-ND 103-9250-183
Product Name Fixed Inductors FIXED IND 18UH 300MA 890 MOHM TH
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details