Bourns, Inc. Choke, 100Mh, 11A, 10%, 110Khz; Product Range Bourns Jw Miller 9250-107-RC

Description
CHOKE, 100MH, 11A, 10%, 110KHZ; Product Range:9250 Series; Inductance:100mH; DC Current Rating:11mA; DC Resistance Max:678ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:110kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 100MH, 11A, 10%, 110KHZ; Product Range:9250 Series; Inductance:100mH; DC Current Rating:11mA; DC Resistance Max:678ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:110kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 100Mh, 11A, 10%, 110Khz; Product Range Bourns Jw Miller - 63K4150 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Mh, 11A, 10%, 110Khz; Product Range Bourns Jw Miller
63K4150
Choke, 100Mh, 11A, 10%, 110Khz; Product Range Bourns Jw Miller 63K4150
CHOKE, 100MH, 11A, 10%, 110KHZ; Product Range:9250 Series; Inductance:100mH; DC Current Rating:11mA; DC Resistance Max:678ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:110kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 100MH, 11A, 10%, 110KHZ; Product Range:9250 Series; Inductance:100mH; DC Current Rating:11mA; DC Resistance Max:678ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:110kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 63K4150
Product Name Choke, 100Mh, 11A, 10%, 110Khz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N3 0201DS-3N3XJEW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0033 microH
View Details
High Frequency & RF Inductors - 8-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details