Bourns, Inc. Fixed Inductors 9230-96-RC

Description
120nH Unshielded Molded Inductor 1.1A 80mOhm Max Axial
Request a Quote Datasheet
Description
120nH Unshielded Molded Inductor 1.1A 80mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-9230-96-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-9230-96-RC-ND
Fixed Inductors 118-9230-96-RC-ND
120nH Unshielded Molded Inductor 1.1A 80mOhm Max Axial

120nH Unshielded Molded Inductor 1.1A 80mOhm Max Axial

Buy Now Datasheet
1.1A 80 MOHM Inductor and Choke - 71-9230-96-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1A 80 MOHM Inductor and Choke
71-9230-96-RC
1.1A 80 MOHM Inductor and Choke 71-9230-96-RC
FIXED IND 120NH 1.1A 80 MOHM TH Product overview: 9230-96-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-96-RC can be used for catalog matching and distributor lookup.

FIXED IND 120NH 1.1A 80 MOHM TH Product overview: 9230-96-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-96-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-9230-96-RC-ND 71-9230-96-RC
Product Name Fixed Inductors 1.1A 80 MOHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Phenolic Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers