Bourns, Inc. Fixed Inductors 9230-94

Description
100nH Unshielded Molded Inductor 1.1A 70mOhm Max Axial
Request a Quote Datasheet
Description
100nH Unshielded Molded Inductor 1.1A 70mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9R10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9R10-ND
Fixed Inductors M9R10-ND
100nH Unshielded Molded Inductor 1.1A 70mOhm Max Axial

100nH Unshielded Molded Inductor 1.1A 70mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9R10-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details