Bourns, Inc. Fixed Inductors 9230-90-RC

Description
820µH Unshielded Molded Inductor 40mA 65Ohm Max Axial
Request a Quote Datasheet
Description
820µH Unshielded Molded Inductor 40mA 65Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9230-90-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9230-90-RC-ND
Fixed Inductors 9230-90-RC-ND
820µH Unshielded Molded Inductor 40mA 65Ohm Max Axial

820µH Unshielded Molded Inductor 40mA 65Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9230-90-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
High Frequency & RF Inductors - 2-1624108-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers