Bourns, Inc. Fixed Inductors 9230-78-RC

Description
270µH Unshielded Molded Inductor 65mA 25Ohm Max Axial
Request a Quote Datasheet
Description
270µH Unshielded Molded Inductor 65mA 25Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9230-78-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9230-78-RC-ND
Fixed Inductors 9230-78-RC-ND
270µH Unshielded Molded Inductor 65mA 25Ohm Max Axial

270µH Unshielded Molded Inductor 65mA 25Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9230-78-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details