Bourns, Inc. 150UH 85MA 15 OHM Inductor and Choke 9230-72-RC

Description
FIXED IND 150UH 85MA 15 OHM TH Product overview: 9230-72-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 85MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 85MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-72-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 85MA 15 OHM TH Product overview: 9230-72-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 85MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 85MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-72-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 85MA 15 OHM Inductor and Choke - 71-9230-72-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 85MA 15 OHM Inductor and Choke
71-9230-72-RC
150UH 85MA 15 OHM Inductor and Choke 71-9230-72-RC
FIXED IND 150UH 85MA 15 OHM TH Product overview: 9230-72-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 85MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 85MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-72-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 85MA 15 OHM TH Product overview: 9230-72-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 85MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 85MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-72-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 9230-72-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9230-72-RC-ND
Fixed Inductors 9230-72-RC-ND
150µH Unshielded Molded Inductor 85mA 15Ohm Max Axial

150µH Unshielded Molded Inductor 85mA 15Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-72-RC 9230-72-RC-ND
Product Name 150UH 85MA 15 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers