Bourns, Inc. 100UH 125MA 8 OHM Inductor and Choke 9230-68-RC

Description
FIXED IND 100UH 125MA 8 OHM TH Product overview: 9230-68-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 125MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 125MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-68-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 125MA 8 OHM TH Product overview: 9230-68-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 125MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 125MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-68-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 125MA 8 OHM Inductor and Choke - 71-9230-68-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 125MA 8 OHM Inductor and Choke
71-9230-68-RC
100UH 125MA 8 OHM Inductor and Choke 71-9230-68-RC
FIXED IND 100UH 125MA 8 OHM TH Product overview: 9230-68-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 125MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 125MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-68-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 125MA 8 OHM TH Product overview: 9230-68-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 125MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 125MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-68-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8643-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8643-ND
Fixed Inductors M8643-ND
100µH Unshielded Molded Inductor 125mA 8Ohm Max Axial

100µH Unshielded Molded Inductor 125mA 8Ohm Max Axial

Buy Now Datasheet
Axial Inductor, 100Uh, 125Ma, 10%, 13Mhz; Product Range Bourns Jw Miller - 63K4144 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor, 100Uh, 125Ma, 10%, 13Mhz; Product Range Bourns Jw Miller
63K4144
Axial Inductor, 100Uh, 125Ma, 10%, 13Mhz; Product Range Bourns Jw Miller 63K4144
AXIAL INDUCTOR, 100UH, 125MA, 10%, 13MHZ; Product Range:9230 Series; Inductance:100µH; DC Current Rating:125mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR, 100UH, 125MA, 10%, 13MHZ; Product Range:9230 Series; Inductance:100µH; DC Current Rating:125mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-68-RC M8643-ND 63K4144
Product Name 100UH 125MA 8 OHM Inductor and Choke Fixed Inductors Axial Inductor, 100Uh, 125Ma, 10%, 13Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1624117-7 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 0603HP-22NXJLW - 1153940-0603HP-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details