Bourns, Inc. Fixed Inductors 9230-58-RC

Description
39µH Unshielded Molded Inductor 180mA 3.6Ohm Max Axial
Request a Quote Datasheet
Description
39µH Unshielded Molded Inductor 180mA 3.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-9230-58-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-9230-58-RC-ND
Fixed Inductors 118-9230-58-RC-ND
39µH Unshielded Molded Inductor 180mA 3.6Ohm Max Axial

39µH Unshielded Molded Inductor 180mA 3.6Ohm Max Axial

Buy Now Datasheet
39UH 180MA 3.6 OHM Inductor and Choke - 71-9230-58-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39UH 180MA 3.6 OHM Inductor and Choke
71-9230-58-RC
39UH 180MA 3.6 OHM Inductor and Choke 71-9230-58-RC
FIXED IND 39UH 180MA 3.6 OHM TH Product overview: 9230-58-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 180MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 180MA, 3.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-58-RC can be used for catalog matching and distributor lookup.

FIXED IND 39UH 180MA 3.6 OHM TH Product overview: 9230-58-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 180MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 180MA, 3.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-58-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-9230-58-RC-ND 71-9230-58-RC
Product Name Fixed Inductors 39UH 180MA 3.6 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers