Bourns, Inc. 33UH 187MA 3.4 OHM Inductor and Choke 9230-56-RC

Description
FIXED IND 33UH 187MA 3.4 OHM TH Product overview: 9230-56-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 187MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 187MA, 3.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-56-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 187MA 3.4 OHM TH Product overview: 9230-56-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 187MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 187MA, 3.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-56-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33UH 187MA 3.4 OHM Inductor and Choke - 71-9230-56-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 187MA 3.4 OHM Inductor and Choke
71-9230-56-RC
33UH 187MA 3.4 OHM Inductor and Choke 71-9230-56-RC
FIXED IND 33UH 187MA 3.4 OHM TH Product overview: 9230-56-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 187MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 187MA, 3.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-56-RC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 187MA 3.4 OHM TH Product overview: 9230-56-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 187MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 187MA, 3.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-56-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8648-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8648-ND
Fixed Inductors M8648-ND
33µH Unshielded Molded Inductor 187mA 3.4Ohm Max Axial

33µH Unshielded Molded Inductor 187mA 3.4Ohm Max Axial

Buy Now Datasheet
Axial Inductor 33Uh 187Ma 10% 24Mhz; Product Range Bourns Jw Miller - 86K8090 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor 33Uh 187Ma 10% 24Mhz; Product Range Bourns Jw Miller
86K8090
Axial Inductor 33Uh 187Ma 10% 24Mhz; Product Range Bourns Jw Miller 86K8090
AXIAL INDUCTOR 33UH 187MA 10% 24MHZ; Product Range:9230 Series; Inductance:33µH; DC Current Rating:187mA; DC Resistance Max:3.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:24MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR 33UH 187MA 10% 24MHZ; Product Range:9230 Series; Inductance:33µH; DC Current Rating:187mA; DC Resistance Max:3.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:24MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-56-RC M8648-ND 86K8090
Product Name 33UH 187MA 3.4 OHM Inductor and Choke Fixed Inductors Axial Inductor 33Uh 187Ma 10% 24Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details