Bourns, Inc. Fixed Inductors 9230-52-RC

Description
22µH Unshielded Molded Inductor 190mA 3.3Ohm Max Axial
Request a Quote Datasheet
Description
22µH Unshielded Molded Inductor 190mA 3.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8645-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8645-ND
Fixed Inductors M8645-ND
22µH Unshielded Molded Inductor 190mA 3.3Ohm Max Axial

22µH Unshielded Molded Inductor 190mA 3.3Ohm Max Axial

Buy Now Datasheet
22UH 190MA 3.3 OHM Inductor and Choke - 71-9230-52-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 190MA 3.3 OHM Inductor and Choke
71-9230-52-RC
22UH 190MA 3.3 OHM Inductor and Choke 71-9230-52-RC
FIXED IND 22UH 190MA 3.3 OHM TH Product overview: 9230-52-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 190MA, 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 190MA, 3.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-52-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 190MA 3.3 OHM TH Product overview: 9230-52-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 190MA, 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 190MA, 3.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-52-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Axial Inductor 22Uh 190Ma 10% 25Mhz; Product Range Bourns Jw Miller - 63K4142 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor 22Uh 190Ma 10% 25Mhz; Product Range Bourns Jw Miller
63K4142
Axial Inductor 22Uh 190Ma 10% 25Mhz; Product Range Bourns Jw Miller 63K4142
AXIAL INDUCTOR 22UH 190MA 10% 25MHZ; Product Range:9230 Series; Inductance:22µH; DC Current Rating:190mA; DC Resistance Max:3.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:25MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR 22UH 190MA 10% 25MHZ; Product Range:9230 Series; Inductance:22µH; DC Current Rating:190mA; DC Resistance Max:3.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:25MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
CHOKE, AXIAL MOLDED, 22UH, +/-10%, 3.3 OHM DCR MAX
70155048
CHOKE, AXIAL MOLDED, 22UH, +/-10%, 3.3 OHM DCR MAX 70155048
CHOKE, AXIAL MOLDED, 22UH, +/-10%, 3.3 OHM DCR MAX

CHOKE, AXIAL MOLDED, 22UH, +/-10%, 3.3 OHM DCR MAX

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8645-ND 71-9230-52-RC 63K4142 70155048
Product Name Fixed Inductors 22UH 190MA 3.3 OHM Inductor and Choke Axial Inductor 22Uh 190Ma 10% 25Mhz; Product Range Bourns Jw Miller CHOKE, AXIAL MOLDED, 22UH, +/-10%, 3.3 OHM DCR MAX
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.22uH 1.05KOhm 7.9MHz Inductor and Choke - 71-0402AF-221XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2683JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers