Bourns, Inc. Fixed Inductors 9230-38-RC

Description
5.6µH Unshielded Molded Inductor 260mA 1.8Ohm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Molded Inductor 260mA 1.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9230-38-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9230-38-RC-ND
Fixed Inductors 9230-38-RC-ND
5.6µH Unshielded Molded Inductor 260mA 1.8Ohm Max Axial

5.6µH Unshielded Molded Inductor 260mA 1.8Ohm Max Axial

Buy Now Datasheet
5.6UH 260MA 1.8 OHM Inductor and Choke - 71-9230-38-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6UH 260MA 1.8 OHM Inductor and Choke
71-9230-38-RC
5.6UH 260MA 1.8 OHM Inductor and Choke 71-9230-38-RC
FIXED IND 5.6UH 260MA 1.8 OHM TH Product overview: 9230-38-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 260MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 260MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-38-RC can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 260MA 1.8 OHM TH Product overview: 9230-38-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 260MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 260MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-38-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 9230-38-RC-ND 71-9230-38-RC
Product Name Fixed Inductors 5.6UH 260MA 1.8 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers