Bourns, Inc. Fixed Inductors 9230-26-RC

Description
1.8µH Unshielded Molded Inductor 640mA 300mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Molded Inductor 640mA 300mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-9230-26-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-9230-26-RC-ND
Fixed Inductors 118-9230-26-RC-ND
1.8µH Unshielded Molded Inductor 640mA 300mOhm Max Axial

1.8µH Unshielded Molded Inductor 640mA 300mOhm Max Axial

Buy Now Datasheet
1.8UH 640MA 300MOHM Inductor and Choke - 71-9230-26-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8UH 640MA 300MOHM Inductor and Choke
71-9230-26-RC
1.8UH 640MA 300MOHM Inductor and Choke 71-9230-26-RC
FIXED IND 1.8UH 640MA 300MOHM TH Product overview: 9230-26-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 640MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 640MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-26-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 640MA 300MOHM TH Product overview: 9230-26-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 640MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 640MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-26-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-9230-26-RC-ND 71-9230-26-RC
Product Name Fixed Inductors 1.8UH 640MA 300MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data