Bourns, Inc. Fixed Inductors 9230-08

Description
330nH Unshielded Molded Inductor 780mA 200mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Molded Inductor 780mA 200mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9R33-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9R33-ND
Fixed Inductors M9R33-ND
330nH Unshielded Molded Inductor 780mA 200mOhm Max Axial

330nH Unshielded Molded Inductor 780mA 200mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9R33-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details