10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
POT 10K OHM 2W CERMET LINEAR Product overview: 91A1D-C24-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1D-C24-A15L can be used for catalog matching and distributor lookup.
Bourns 91A1D-C24-A15L Potentiometer
91 Linear Cermet potentiometer 10K 10%
91 Linear Cermet potentiometer 10K 10%
Rotary Potentiometer, Cermet, 91 Series, 10 kohm, Linear, 1, 2 W, Panel RoHS Compliant: Yes
POT 10K OHM 2W CERMET LINEAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 91A1D-C24-A15L-ND | 84-91A1D-C24-A15L | 7899434 | 7899434P | 06X9471 | 91A1D-C24-A15L |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | Potentiometers | Potentiometers | Rotary Potentiometer, Cermet, 91 Series, 10 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | Cermet | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Pc pin | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear | Linear; Linear | Rotary |