Bourns, Inc. 2W Rheostat 91A1A-B24-D10L

Description
POT 1K OHM 1/2W PLASTIC LOG Product overview: 91A1A-B24-D10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-D10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 1/2W PLASTIC LOG Product overview: 91A1A-B24-D10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-D10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-91A1A-B24-D10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 1/2W PLASTIC LOG Product overview: 91A1A-B24-D10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-D10L can be used for catalog matching and distributor lookup.

POT 1K OHM 1/2W PLASTIC LOG Product overview: 91A1A-B24-D10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-D10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 91A1A-B24-D10L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A1A-B24-D10L-ND
Rotary Potentiometers, Rheostats 91A1A-B24-D10L-ND
1k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

1k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

Buy Now Datasheet
Conductive Plastic Potentiometer, 1Kohm, 20%, 250Mw; Track Resistance Bourns - 10M7122 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 1Kohm, 20%, 250Mw; Track Resistance Bourns
10M7122
Conductive Plastic Potentiometer, 1Kohm, 20%, 250Mw; Track Resistance Bourns 10M7122
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 20%, 250mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 20%, 250mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A1A-B24-D10L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1A-B24-D10L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B24-D10L
POT 1K OHM 1/2W PLASTIC LOG

POT 1K OHM 1/2W PLASTIC LOG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-91A1A-B24-D10L 91A1A-B24-D10L-ND 10M7122 91A1A-B24-D10L
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 1Kohm, 20%, 250Mw; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.5000 watts 0.2500 watts 0.5000 watts
Operating AC Voltage 350 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details