5k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, DPST 1 Kierros Cermet 2W Solder Hook
POT 5K OHM 2W CERMET LINEAR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 86A2A-B28-A13/R51L-ND | 86A2A-B28-A13/R51L |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |