Bourns, Inc. Fixed Inductors 8250-4R7K-RC

Description
4.7µH Shielded Wirewound Inductor 710mA 168mOhm Max Axial
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 710mA 168mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-8250-4R7K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-8250-4R7K-RC-ND
Fixed Inductors 118-8250-4R7K-RC-ND
4.7µH Shielded Wirewound Inductor 710mA 168mOhm Max Axial

4.7µH Shielded Wirewound Inductor 710mA 168mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-8250-4R7K-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - 2176780-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details