Bourns, Inc. Fixed Inductors 8250-471K-RC

Description
470µH Shielded Wirewound Inductor 192mA 6.45Ohm Max Axial
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 192mA 6.45Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8250-471K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8250-471K-RC-ND
Fixed Inductors 8250-471K-RC-ND
470µH Shielded Wirewound Inductor 192mA 6.45Ohm Max Axial

470µH Shielded Wirewound Inductor 192mA 6.45Ohm Max Axial

Buy Now Datasheet
470UH 192MA 6.45OHM Inductor and Choke - 71-8250-471K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 192MA 6.45OHM Inductor and Choke
71-8250-471K-RC
470UH 192MA 6.45OHM Inductor and Choke 71-8250-471K-RC
FIXED IND 470UH 192MA 6.45OHM TH Product overview: 8250-471K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 192MA, 6.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 192MA, 6.45OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-471K-RC can be used for catalog matching and distributor lookup.

FIXED IND 470UH 192MA 6.45OHM TH Product overview: 8250-471K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 192MA, 6.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 192MA, 6.45OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-471K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8250-471K-RC-ND 71-8250-471K-RC
Product Name Fixed Inductors 470UH 192MA 6.45OHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers