Bourns, Inc. Fixed Inductors 8250-220K-RC

Description
22µH Shielded Wirewound Inductor 565mA 742mOhm Max Axial
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 565mA 742mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-8250-220K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-8250-220K-RC-ND
Fixed Inductors 118-8250-220K-RC-ND
22µH Shielded Wirewound Inductor 565mA 742mOhm Max Axial

22µH Shielded Wirewound Inductor 565mA 742mOhm Max Axial

Buy Now Datasheet
22UH 565MA 742 MOHM Inductor and Choke - 71-8250-220K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 565MA 742 MOHM Inductor and Choke
71-8250-220K-RC
22UH 565MA 742 MOHM Inductor and Choke 71-8250-220K-RC
FIXED IND 22UH 565MA 742 MOHM TH Product overview: 8250-220K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 565MA, 742 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 565MA, 742 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-220K-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 565MA 742 MOHM TH Product overview: 8250-220K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 565MA, 742 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 565MA, 742 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-220K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-8250-220K-RC-ND 71-8250-220K-RC
Product Name Fixed Inductors 22UH 565MA 742 MOHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers
Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers