FIXED IND 10MH 50MA 93.1 OHM TH Product overview: 8250-103K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 50MA, 93.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 50MA, 93.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-103K-RC can be used for catalog matching and distributor lookup.
10mH Shielded Wirewound Inductor 50mA 93.1Ohm Max Axial
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-8250-103K-RC | 8250-103K-RC-ND |
| Product Name | 10MH 50MA 93.1 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 10000 microH |