Bourns, Inc. Fixed Inductors 8230-94-RC

Description
100nH Unshielded Wirewound Inductor 1.1A 70mOhm Max Axial
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 1.1A 70mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8159-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8159-ND
Fixed Inductors M8159-ND
100nH Unshielded Wirewound Inductor 1.1A 70mOhm Max Axial

100nH Unshielded Wirewound Inductor 1.1A 70mOhm Max Axial

Buy Now Datasheet
Rf Choke, 100Nh, 1.1A, 10%, 690Mhz; Product Range Bourns Jw Miller - 63K4137 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 100Nh, 1.1A, 10%, 690Mhz; Product Range Bourns Jw Miller
63K4137
Rf Choke, 100Nh, 1.1A, 10%, 690Mhz; Product Range Bourns Jw Miller 63K4137
RF CHOKE, 100NH, 1.1A, 10%, 690MHZ; Product Range:8230 Series; Inductance:100nH; DC Current Rating:1.1A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:690MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 100NH, 1.1A, 10%, 690MHZ; Product Range:8230 Series; Inductance:100nH; DC Current Rating:1.1A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:690MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8159-ND 63K4137
Product Name Fixed Inductors Rf Choke, 100Nh, 1.1A, 10%, 690Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details