Bourns, Inc. Fixed Inductors 8230-82

Description
390µH Unshielded Wirewound Inductor 55mA 35Ohm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 55mA 35Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8044-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8044-ND
Fixed Inductors M8044-ND
390µH Unshielded Wirewound Inductor 55mA 35Ohm Max Axial

390µH Unshielded Wirewound Inductor 55mA 35Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8044-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Power Inductors - 2176781-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Specs
Application RF Choke
View Details