Bourns, Inc. Fixed Inductors 8230-74

Description
180µH Unshielded Wirewound Inductor 79mA 17Ohm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 79mA 17Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8040-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8040-ND
Fixed Inductors M8040-ND
180µH Unshielded Wirewound Inductor 79mA 17Ohm Max Axial

180µH Unshielded Wirewound Inductor 79mA 17Ohm Max Axial

Buy Now Datasheet
FIXED IND 180UH 79MA 17 OHM TH - 103-8230-74 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 180UH 79MA 17 OHM TH
103-8230-74
FIXED IND 180UH 79MA 17 OHM TH 103-8230-74
FIXED IND 180UH 79MA 17 OHM TH

FIXED IND 180UH 79MA 17 OHM TH

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8040-ND 103-8230-74
Product Name Fixed Inductors FIXED IND 180UH 79MA 17 OHM TH
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details