Manufacturer: Bourns Inc.
Win Source Part Number: 1133891-8230-64-RC
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 68μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 15MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.7Ohm Max
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): AIAM-01-680K-T; IR02BH680F; AIAP-01-680M;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 8230
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.120" Dia x 0.300" L (3.05mm x 7.62mm)
Q at Freq: 50 at 2.5MHz
Current Rating (Amps): 135mA
Inductance Frequency - Test: 2.5MHz
68µH Unshielded Wirewound Inductor 135mA 6.7Ohm Max Axial
Power Inductors - Leaded 68uH 10% Product overview: 8230-64-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-64-RC can be used for catalog matching and distributor lookup.
RF CHOKE, 68UH, 135MA, 10%, 15MHZ; Product Range:8230 Series; Inductance:68µH; DC Current Rating:135mA; DC Resistance Max:6.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:15MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 1133891-8230-64-RC | M8191-ND | 71-8230-64-RC | 63K4122 |
| Product Name | Fixed Inductors - 8230-64-RC | Fixed Inductors | 68uH Inductor and Choke | Rf Choke, 68Uh, 135Ma, 10%, 15Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Technology | Standard; Wirewound | RF Choke | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke | |||
| Inductance Range | 68 microH | 68 microH | 68 microH |