Bourns, Inc. Fixed Inductors 8230-56-RC

Description
33µH Unshielded Wirewound Inductor 187mA 3.4Ohm Max Axial
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 187mA 3.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-8230-56-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-8230-56-RC-ND
Fixed Inductors 118-8230-56-RC-ND
33µH Unshielded Wirewound Inductor 187mA 3.4Ohm Max Axial

33µH Unshielded Wirewound Inductor 187mA 3.4Ohm Max Axial

Buy Now Datasheet
Rf Choke, 33Uh, 187Ma, 10%, 24Mhz; Product Range Bourns Jw Miller - 63K4118 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 33Uh, 187Ma, 10%, 24Mhz; Product Range Bourns Jw Miller
63K4118
Rf Choke, 33Uh, 187Ma, 10%, 24Mhz; Product Range Bourns Jw Miller 63K4118
RF CHOKE, 33UH, 187MA, 10%, 24MHZ; Product Range:8230 Series; Inductance:33µH; DC Current Rating:187mA; DC Resistance Max:3.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:24MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 33UH, 187MA, 10%, 24MHZ; Product Range:8230 Series; Inductance:33µH; DC Current Rating:187mA; DC Resistance Max:3.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:24MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 118-8230-56-RC-ND 63K4118
Product Name Fixed Inductors Rf Choke, 33Uh, 187Ma, 10%, 24Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-15N 026011C-15NXJRW , 026011C-15NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details