Bourns, Inc. Fixed Inductors 8230-54-RC

Description
27µH Unshielded Wirewound Inductor 185mA 3.5Ohm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 185mA 3.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8186-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8186-ND
Fixed Inductors M8186-ND
27µH Unshielded Wirewound Inductor 185mA 3.5Ohm Max Axial

27µH Unshielded Wirewound Inductor 185mA 3.5Ohm Max Axial

Buy Now Datasheet
Rf Choke, 27Uh, 185Ma, 10%, 22Mhz; Product Range Bourns Jw Miller - 63K4117 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 27Uh, 185Ma, 10%, 22Mhz; Product Range Bourns Jw Miller
63K4117
Rf Choke, 27Uh, 185Ma, 10%, 22Mhz; Product Range Bourns Jw Miller 63K4117
RF CHOKE, 27UH, 185MA, 10%, 22MHZ; Product Range:8230 Series; Inductance:27µH; DC Current Rating:185mA; DC Resistance Max:3.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:22MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 27UH, 185MA, 10%, 22MHZ; Product Range:8230 Series; Inductance:27µH; DC Current Rating:185mA; DC Resistance Max:3.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:22MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8186-ND 63K4117
Product Name Fixed Inductors Rf Choke, 27Uh, 185Ma, 10%, 22Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details