Bourns, Inc. Fixed Inductors 8230-48

Description
15µH Unshielded Wirewound Inductor 205mA 2.8Ohm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 205mA 2.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8027-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8027-ND
Fixed Inductors M8027-ND
15µH Unshielded Wirewound Inductor 205mA 2.8Ohm Max Axial

15µH Unshielded Wirewound Inductor 205mA 2.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8027-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details