Bourns, Inc. Fixed Inductors 8230-46

Description
12µH Unshielded Wirewound Inductor 210mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 210mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8026-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8026-ND
Fixed Inductors M8026-ND
12µH Unshielded Wirewound Inductor 210mA 2.7Ohm Max Axial

12µH Unshielded Wirewound Inductor 210mA 2.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8026-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details