Bourns, Inc. Fixed Inductors 8230-26-RC

Description
1.8µH Unshielded Wirewound Inductor 640mA 300mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 640mA 300mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8172-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8172-ND
Fixed Inductors M8172-ND
1.8µH Unshielded Wirewound Inductor 640mA 300mOhm Max Axial

1.8µH Unshielded Wirewound Inductor 640mA 300mOhm Max Axial

Buy Now Datasheet
1.8uH Inductor and Choke - 71-8230-26-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8uH Inductor and Choke
71-8230-26-RC
1.8uH Inductor and Choke 71-8230-26-RC
Power Inductors - Leaded 1.8uH 10% Product overview: 8230-26-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-26-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 1.8uH 10% Product overview: 8230-26-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-26-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 1.8Uh, 640Ma, 10%, 125Mhz; Product Range Bourns Jw Miller - 63K4103 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 1.8Uh, 640Ma, 10%, 125Mhz; Product Range Bourns Jw Miller
63K4103
Rf Choke, 1.8Uh, 640Ma, 10%, 125Mhz; Product Range Bourns Jw Miller 63K4103
RF CHOKE, 1.8UH, 640MA, 10%, 125MHZ; Product Range:8230 Series; Inductance:1.8µH; DC Current Rating:640mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:125MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 1.8UH, 640MA, 10%, 125MHZ; Product Range:8230 Series; Inductance:1.8µH; DC Current Rating:640mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:125MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8172-ND 71-8230-26-RC 63K4103
Product Name Fixed Inductors 1.8uH Inductor and Choke Rf Choke, 1.8Uh, 640Ma, 10%, 125Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers