Bourns, Inc. Fixed Inductors 8230-24-RC

Description
1.5µH Unshielded Wirewound Inductor 745mA 220mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 745mA 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8171-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8171-ND
Fixed Inductors M8171-ND
1.5µH Unshielded Wirewound Inductor 745mA 220mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 745mA 220mOhm Max Axial

Buy Now Datasheet
1.5uH Inductor and Choke - 71-8230-24-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH Inductor and Choke
71-8230-24-RC
1.5uH Inductor and Choke 71-8230-24-RC
Power Inductors - Leaded 1.5uH 10% Product overview: 8230-24-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-24-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 1.5uH 10% Product overview: 8230-24-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-24-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Uh, +10%, 140Mhz, Axial; Product Range Bourns Jw Miller - 63K4102 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, +10%, 140Mhz, Axial; Product Range Bourns Jw Miller
63K4102
Inductor, 1.5Uh, +10%, 140Mhz, Axial; Product Range Bourns Jw Miller 63K4102
INDUCTOR, 1.5UH, +10%, 140MHz, AXIAL; Product Range:8230 Series; Inductance:1.5µH; DC Current Rating:745mA; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:140MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, +10%, 140MHz, AXIAL; Product Range:8230 Series; Inductance:1.5µH; DC Current Rating:745mA; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:140MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8171-ND 71-8230-24-RC 63K4102
Product Name Fixed Inductors 1.5uH Inductor and Choke Inductor, 1.5Uh, +10%, 140Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details