Bourns, Inc. Fixed Inductors 8230-18-RC

Description
820nH Unshielded Wirewound Inductor 380mA 850mOhm Max Axial
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 380mA 850mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8168-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8168-ND
Fixed Inductors M8168-ND
820nH Unshielded Wirewound Inductor 380mA 850mOhm Max Axial

820nH Unshielded Wirewound Inductor 380mA 850mOhm Max Axial

Buy Now Datasheet
Rf Choke, 820Nh, 380Ma, 10%, 250Mhz; Product Range Bourns Jw Miller - 63K4099 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 820Nh, 380Ma, 10%, 250Mhz; Product Range Bourns Jw Miller
63K4099
Rf Choke, 820Nh, 380Ma, 10%, 250Mhz; Product Range Bourns Jw Miller 63K4099
RF CHOKE, 820NH, 380MA, 10%, 250MHZ; Product Range:8230 Series; Inductance:820nH; DC Current Rating:380mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:250MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 820NH, 380MA, 10%, 250MHZ; Product Range:8230 Series; Inductance:820nH; DC Current Rating:380mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:250MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8168-ND 63K4099
Product Name Fixed Inductors Rf Choke, 820Nh, 380Ma, 10%, 250Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details