Bourns, Inc. Fixed Inductors 8230-12

Description
470nH Unshielded Wirewound Inductor 590mA 350mOhm Max Axial
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 590mA 350mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8009-ND
Fixed Inductors M8009-ND
470nH Unshielded Wirewound Inductor 590mA 350mOhm Max Axial

470nH Unshielded Wirewound Inductor 590mA 350mOhm Max Axial

Buy Now Datasheet
Rf Choke, 470Nh, 590Ma, 10%, 340Mhz; Product Range Bourns Jw Miller - 94C5313 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 470Nh, 590Ma, 10%, 340Mhz; Product Range Bourns Jw Miller
94C5313
Rf Choke, 470Nh, 590Ma, 10%, 340Mhz; Product Range Bourns Jw Miller 94C5313
RF CHOKE, 470NH, 590MA, 10%, 340MHZ; Product Range:8230 Series; Inductance:470nH; DC Current Rating:590mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:340MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: No

RF CHOKE, 470NH, 590MA, 10%, 340MHZ; Product Range:8230 Series; Inductance:470nH; DC Current Rating:590mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:340MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8009-ND 94C5313
Product Name Fixed Inductors Rf Choke, 470Nh, 590Ma, 10%, 340Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details
250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers